Microchip Technology, Inc. Electronic Surplus - KSZ8863RLLI KSZ8863RLLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193830-KSZ8863RLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Family Name: KSZ8863R Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): KSZ8863RLLI-TR; KSZ8863RLL; Introduction Date: July 01, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: KSZ8863 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193830-KSZ8863RLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Family Name: KSZ8863R Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): KSZ8863RLLI-TR; KSZ8863RLL; Introduction Date: July 01, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: KSZ8863 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KSZ8863RLLI - 1193830-KSZ8863RLLI - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KSZ8863RLLI
1193830-KSZ8863RLLI
Electronic Surplus - KSZ8863RLLI 1193830-KSZ8863RLLI
Manufacturer: Microchip Technology Win Source Part Number: 1193830-KSZ8863RLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Family Name: KSZ8863R Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): KSZ8863RLLI-TR; KSZ8863RLL; Introduction Date: July 01, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: KSZ8863 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193830-KSZ8863RLLI
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8863R
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-LQFP
Alternative Parts (Cross-Reference): KSZ8863RLLI-TR; KSZ8863RLL;
Introduction Date: July 01, 2009
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: KSZ8863
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1193830-KSZ8863RLLI
Product Name Electronic Surplus - KSZ8863RLLI
Unlock Full Specs
to access all available technical data