Manufacturer: Microchip Technology
Win Source Part Number: 038194-KSZ8863RLL
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Standard Package: 250
Catalog: Ethernet Controllers
No: 834096
Operating Supply Voltage: 1.8V 2.5V 3.3V
Protocol: Ethernet
Function: Switch
Interface: I²C SPI
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8863R
Alternative Parts (Cross-Reference): KSZ8863RLLI; KSZ8863RLLI-TR; KSZ8863RLL; KSZ8863RLL-TR; KSZ8863FLLI; KSZ8863MLLI;
Introduction Date: July 01, 2009
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038194-KSZ8863RLL |
| Product Name | Integrated Circuits(ICs) |