Manufacturer: Microchip Technology
Win Source Part Number: 090145-KSZ8851-16MLL
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Standard Package: 250
Catalog: Ethernet Controllers
Operating Supply Voltage: 1.8V 2.5V 3.3V
Protocol: Ethernet
Function: MAC Controller
Interface: Parallel
Current - Supply: 85mA
Standards: 10/100 Base-T/TX PHY
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Sensing & Instrumentation, Wireless, Industrial, Imaging, Video & Vision, Security, Automotive
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 090145-KSZ8851-16MLL |
| Product Name | Integrated Circuits(ICs) |