Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8842-16MQL

Description
Manufacturer: Microchip Technology Win Source Part Number: 040961-KSZ8842-16MQL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Standard Package: 66 Catalog: Ethernet Controllers Operating Supply Voltage: 3.1 V ~ 3.5 V Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 122mA Standards: 10/100 Base-T/TX PHY Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 040961-KSZ8842-16MQL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Standard Package: 66 Catalog: Ethernet Controllers Operating Supply Voltage: 3.1 V ~ 3.5 V Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 122mA Standards: 10/100 Base-T/TX PHY Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 040961-KSZ8842-16MQL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
040961-KSZ8842-16MQL
Integrated Circuits(ICs) 040961-KSZ8842-16MQL
Manufacturer: Microchip Technology Win Source Part Number: 040961-KSZ8842-16MQL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Standard Package: 66 Catalog: Ethernet Controllers Operating Supply Voltage: 3.1 V ~ 3.5 V Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 122mA Standards: 10/100 Base-T/TX PHY Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 040961-KSZ8842-16MQL
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 128-BFQFP
Manufacturer Device Package: 128-PQFP (14x20)
Standard Package: 66
Catalog: Ethernet Controllers
Operating Supply Voltage: 3.1 V ~ 3.5 V
Protocol: Ethernet
Function: Switch
Interface: Parallel
Current - Supply: 122mA
Standards: 10/100 Base-T/TX PHY
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 040961-KSZ8842-16MQL
Product Name Integrated Circuits(ICs)
Supply Voltage (VS) 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRG4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G19GW,125 - 1009252-74LVC1G19GW,125 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; SOT-363, SC88
View Details
4 suppliers