Manufacturer: Microchip Technology
Win Source Part Number: 070553-KSZ8841-16MQL
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-BFQFP
Manufacturer Device Package: 128-PQFP (14x20)
Standard Package: 66
Operating Supply Voltage: 3.1 V ~ 3.5 V
Protocol: Ethernet
Function: MAC Controller
Interface: PCI
Current - Supply: 100mA
Standards: 10/100 Base-FX/T/TX PHY
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Sensing & Instrumentation, Wireless, Industrial, Imaging, Video & Vision, Security
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 070553-KSZ8841-16MQL |
| Product Name | Integrated Circuits(ICs) |