Manufacturer: Microchip Technology
Win Source Part Number: 1193818-KSZ8795CLXCC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Operating Supply Voltage: 3.3V
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8795CLX
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 80-LQFP (10x10)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193818-KSZ8795CLXCC |
| Product Name | Electronic Surplus - KSZ8795CLXCC |