Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8721SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 037756-KSZ8721SL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tube Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Standard Package: 30 Catalog: Physical Layer Transceiver No: 701228 Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless, Industrial
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 037756-KSZ8721SL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tube Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Standard Package: 30 Catalog: Physical Layer Transceiver No: 701228 Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 037756-KSZ8721SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
037756-KSZ8721SL
Integrated Circuits(ICs) 037756-KSZ8721SL
Manufacturer: Microchip Technology Win Source Part Number: 037756-KSZ8721SL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tube Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Standard Package: 30 Catalog: Physical Layer Transceiver No: 701228 Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 037756-KSZ8721SL
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tube
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295" 7.50mm Width)
Manufacturer Device Package: 48-SSOP
Standard Package: 30
Catalog: Physical Layer Transceiver
No: 701228
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 037756-KSZ8721SL
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data