Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8695X

Description
Manufacturer: Microchip Technology Win Source Part Number: 037657-KSZ8695X Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 208-BFQFP Manufacturer Device Package: 208-PQFP (28x28) Applications: Port Switch/Network Interface Standard Package: 24 No: 930469 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 037657-KSZ8695X Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 208-BFQFP Manufacturer Device Package: 208-PQFP (28x28) Applications: Port Switch/Network Interface Standard Package: 24 No: 930469 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 037657-KSZ8695X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
037657-KSZ8695X
Integrated Circuits(ICs) 037657-KSZ8695X
Manufacturer: Microchip Technology Win Source Part Number: 037657-KSZ8695X Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 208-BFQFP Manufacturer Device Package: 208-PQFP (28x28) Applications: Port Switch/Network Interface Standard Package: 24 No: 930469 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037657-KSZ8695X
Category: Integrated Circuits(ICs)
Family: Specialized ICs
Packaging: Tray
Type: 10/100 Integrated Switch
Mounting Style: SMD/SMT
Package: 208-BFQFP
Manufacturer Device Package: 208-PQFP (28x28)
Applications: Port Switch/Network Interface
Standard Package: 24
No: 930469
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 037657-KSZ8695X
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products