Manufacturer: Microchip Technology
Win Source Part Number: 1193810-KSZ8081RNACA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8081RNA
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): 1893BFI; TLK105RHBT; 1893AF;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Family Part Number: KSZ8081
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V, 2.5V, 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193810-KSZ8081RNACA |
| Product Name | Electronic Surplus - KSZ8081RNACA |