Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8041TL

Description
Manufacturer: Microchip Technology Win Source Part Number: 089568-KSZ8041TL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Standard Package: 250 Catalog: Physical Layer Transceiver Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Alternative Parts (Cross-Reference): DP83848CVVX; DP83848C; DP83848VYBX; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 089568-KSZ8041TL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Standard Package: 250 Catalog: Physical Layer Transceiver Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Alternative Parts (Cross-Reference): DP83848CVVX; DP83848C; DP83848VYBX; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 089568-KSZ8041TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
089568-KSZ8041TL
Integrated Circuits(ICs) 089568-KSZ8041TL
Manufacturer: Microchip Technology Win Source Part Number: 089568-KSZ8041TL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Standard Package: 250 Catalog: Physical Layer Transceiver Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Alternative Parts (Cross-Reference): DP83848CVVX; DP83848C; DP83848VYBX; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless

Manufacturer: Microchip Technology
Win Source Part Number: 089568-KSZ8041TL
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TQFP
Manufacturer Device Package: 48-TQFP (7x7)
Standard Package: 250
Catalog: Physical Layer Transceiver
Operating Supply Voltage: 3.135 V ~ 3.465 V
Protocol: MII RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8041
Alternative Parts (Cross-Reference): DP83848CVVX; DP83848C; DP83848VYBX;
Introduction Date: December 21, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 089568-KSZ8041TL
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data