Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8041FTL

Description
Manufacturer: Microchip Technology Win Source Part Number: 083462-KSZ8041FTL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Standard Package: 250 Catalog: Ethernet Transceivers Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII RMII Number of Drivers/Receivers: 1/1 Duplex: Full Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 083462-KSZ8041FTL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Standard Package: 250 Catalog: Ethernet Transceivers Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII RMII Number of Drivers/Receivers: 1/1 Duplex: Full Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 083462-KSZ8041FTL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
083462-KSZ8041FTL
Integrated Circuits(ICs) 083462-KSZ8041FTL
Manufacturer: Microchip Technology Win Source Part Number: 083462-KSZ8041FTL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Manufacturer Device Package: 48-TQFP (7x7) Standard Package: 250 Catalog: Ethernet Transceivers Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII RMII Number of Drivers/Receivers: 1/1 Duplex: Full Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless

Manufacturer: Microchip Technology
Win Source Part Number: 083462-KSZ8041FTL
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TQFP
Manufacturer Device Package: 48-TQFP (7x7)
Standard Package: 250
Catalog: Ethernet Transceivers
Operating Supply Voltage: 3.135 V ~ 3.465 V
Protocol: MII RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 083462-KSZ8041FTL
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data