Manufacturer: Microchip Technology
Win Source Part Number: 922509-KS8995MI
Features: 10/100 Integrated Switch 128-PQFP (14x20)
Package: 128-BFQFP
Package: Bulk
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: KS8995
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (14x20)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
10/100 Integrated Switch 128-PQFP (14x20)
IC 10/100 INTEG SWITCH 128PQFP
10/100 Integrated Switch 128-PQFP (14x20)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 922509-KS8995MI | 576-1020-ND | KS8995MI | KS8995MI |
| Product Name | Specialized ICs - KS8995MI | Specialized ICs | Specialized ICs | Specialized ICs |