Manufacturer: Microchip Technology
Win Source Part Number: 778025-KS8995MAL
Packaging: Bulk
Type: 10/100 Integrated Switch
Package: 128-BFQFP
Applications: Port Switch/Network Interface
Mounting: SMD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
10/100 Integrated Switch 128-PQFP (14x20)
10/100 Integrated Switch 128-PQFP (14x20)
IC 10/100 INTEG SWITCH 128PQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 778025-KS8995MAL | KS8995MAL-ND | KS8995MAL | KS8995MAL |
| Product Name | Specialized ICs - KS8995MAL | Specialized ICs | Specialized ICs | Specialized ICs |