Manufacturer: Microchip Technology
Win Source Part Number: 205867-KS8993FA5
Packaging: Bulk
Type: 10/100 Integrated Switch
Applications: Port Switch/Network Interface
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 128-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC 10/100 INTEG SWITCH 128PQFP
10/100 Integrated Switch 128-PQFP (14x20)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 205867-KS8993FA5 | KS8993FA5 | KS8993FA5 |
| Product Name | Specialized ICs - KS8993FA5 | Specialized ICs | Specialized ICs |