Manufacturer: Microchip Technology
Win Source Part Number: 1193503-KS8695PI
Packaging: Bulk
Type: 10/100 Integrated Switch
Mounting Style: SMD
Applications: Networking and Communications
Categories: Integrated Circuits
Supplier Device Package: 289-PBGA (19x19)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 289-PBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: KS8695
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
10/100 Integrated Switch 289-PBGA (19x19)
10/100 Integrated Switch 289-PBGA (19x19)
IC 10/100 INTEG SWITCH 289PBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1193503-KS8695PI | KS8695PI-ND | KS8695PI | KS8695PI |
| Product Name | Specialized ICs - KS8695PI | Specialized ICs | Specialized ICs | Specialized ICs |