Bipolar (BJT) Transistor NPN 45V 30mA 300mW Through Hole TO-18
Manufacturer: Microchip Technology
Win Source Part Number: 922377-JANTXV2N930
Series: Military, MIL-PRF-19500/253
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 30 mA - 300 mW Through Hole TO-18
Package: TO-206AA, TO-18-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N930
Categories: Discrete Semiconductor Products
Case / Package: TO-18
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-3099, 1086-3099-MIL
TRANS NPN 45V 0.03A TO18
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1086-3099-ND | 922377-JANTXV2N930 | JANTXV2N930 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - JANTXV2N930 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | SOT3; TO-18 | MIL-PRF-19500/253 |
| Transistor Grade / Operating Range | Military |