Bipolar (BJT) Transistor PNP 100V 5A 1W Through Hole TO-39
TRANS PNP 100V 5A TO39
TRANS PNP 100V 5A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-15608-ND | JANTXV2N6193 | JANTXV2N6193 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/561 | TO-39; TO-205AD, TO-39-3 Metal Can |
| Transistor Grade / Operating Range | Military | ||
| Packing Method | Bulk; Bulk |