Bipolar (BJT) Transistor NPN 90V 50A 140W Through Hole TO-3
TRANS NPN 90V 50A TO3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTXV2N6032-ND | JANTXV2N6032 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3 |
| Transistor Grade / Operating Range | Military |