NPN silicon dual transistor in a 6-pin surface-mount TO-78 package, qualified to MIL-PRF-19500/495 JANTXV level, with a collector-emitter voltage rating of 40 Vdc, collector current of 600 mAdc, and power dissipation of 0.6 W at +25°C. Operating and storage junction temperature ranges from -65°C to +200°C. Forward current transfer ratio ranges from 75 to 300 at I₌ = 10 mA and V₌e = 10 V, with collector-emitter saturation voltage of 0.9 V at I₌ = 300 mA and I₋ = 30 mA. Switching turn-on time is 45 μs and turn-off time is 310 μs.
TRANS 2NPN DUAL 40V 600MA U
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTXV2N5794U/TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |