Bipolar (BJT) Transistor NPN 80V 50A 300W Through Hole TO-3
TRANS NPN 80V 50A TO3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-15604-ND | JANTXV2N5686 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-204AE | TO-3 |
| Transistor Grade / Operating Range | Military |