Microchip Technology, Inc. Single Bipolar Transistors JANTXV2N5682

Description
Bipolar (BJT) Transistor NPN 120V 10µA 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 10µA 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - JANTXV2N5682-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
JANTXV2N5682-ND
Single Bipolar Transistors JANTXV2N5682-ND
Bipolar (BJT) Transistor NPN 120V 10µA 1W Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor NPN 120V 10µA 1W Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5682 - 922375-JANTXV2N5682 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5682
922375-JANTXV2N5682
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5682 922375-JANTXV2N5682
Manufacturer: Microchip Technology Win Source Part Number: 922375-JANTXV2N5682 Series: Military, MIL-PRF-19500/583 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 120 V 10 µA - 1 W Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 922375-JANTXV2N5682
Series: Military, MIL-PRF-19500/583
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 120 V 10 µA - 1 W Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N5682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N5682
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N5682
TRANS NPN 120V 1A TO39

TRANS NPN 120V 1A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number JANTXV2N5682-ND 922375-JANTXV2N5682 JANTXV2N5682
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5682 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3; TO-39 (TO-205AD)
Transistor Grade / Operating Range Military
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data