Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single JANTXV2N5665

Description
Win Source Part Number: 983496-JANTXV2N5665 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/455 Package: Bulk Standard Package: 1 Power - Max: 2.5 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-21063,1086-2106 3-MIL Base Product Number: 2N5665 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 983496-JANTXV2N5665 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/455 Package: Bulk Standard Package: 1 Power - Max: 2.5 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-21063,1086-2106 3-MIL Base Product Number: 2N5665 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 983496-JANTXV2N5665 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
983496-JANTXV2N5665
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 983496-JANTXV2N5665
Win Source Part Number: 983496-JANTXV2N5665 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/455 Package: Bulk Standard Package: 1 Power - Max: 2.5 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-21063,1086-2106 3-MIL Base Product Number: 2N5665 RoHS Status: RoHS non-compliant

Win Source Part Number: 983496-JANTXV2N5665
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/455
Package: Bulk
Standard Package: 1
Power - Max: 2.5 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A
Current - Collector Cutoff (Max): 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V
Mounting Type: Through Hole
Package / Case: TO-213AA, TO-66-2
Supplier Device Package: TO-66 (TO-213AA)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-21063,1086-21063-MIL
Base Product Number: 2N5665
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N5665
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N5665
TRANS NPN 300V 5A TO66

TRANS NPN 300V 5A TO66

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 983496-JANTXV2N5665 JANTXV2N5665
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 MIL-PRF-19500/455
IC(max) 5000 milliamps 5000 milliamps
Power Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 45V 0.1A 330mW Bipolar Transistor - 276-BC860C E6359 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistor Arrays - BC846S/DG/B3F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details