Microchip Technology, Inc. 300V 2A Bipolar Transistor JANTXV2N5661U3

Description
TRANS NPN 300V 2A U3 Product overview: JANTXV2N5661U3 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N5661U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 300V 2A U3 Product overview: JANTXV2N5661U3 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N5661U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 2A Bipolar Transistor
276-JANTXV2N5661U3
300V 2A Bipolar Transistor 276-JANTXV2N5661U3
TRANS NPN 300V 2A U3 Product overview: JANTXV2N5661U3 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N5661U3 can be used for catalog matching and distributor lookup.

TRANS NPN 300V 2A U3 Product overview: JANTXV2N5661U3 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N5661U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1157386-JANTXV2N5661U3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1157386-JANTXV2N5661U3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1157386-JANTXV2N5661U3
Win Source Part Number: 1157386-JANTXV2N5661 U3 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/454 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 800mV @ 400mA, 2A Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 500mA, 5V Package / Case: 3-SMD, No Lead Supplier Device Package: U3 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N5661 RoHS Status: RoHS non-compliant

Win Source Part Number: 1157386-JANTXV2N5661U3
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/454
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 800mV @ 400mA, 2A
Current - Collector Cutoff (Max): 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 500mA, 5V
Package / Case: 3-SMD, No Lead
Supplier Device Package: U3
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N5661
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N5661U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N5661U3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N5661U3
TRANS NPN 300V 2A U3

TRANS NPN 300V 2A U3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-JANTXV2N5661U3 1157386-JANTXV2N5661U3 JANTXV2N5661U3
Product Name 300V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3
Packing Method Bulk Bulk; Bulk
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 300 volts 300 volts
VCBO 400 volts
Unlock Full Specs
to access all available technical data