Bipolar (BJT) Transistor
Win Source Part Number: 1231767-JANTXV2N5416
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N5416
RoHS Status: RoHS non-compliant
PNP TRANSISTOR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | JANTXV2N5416-ND | 1231767-JANTXV2N5416 | JANTXV2N5416 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | ||
| Package Type | TO-205AA, TO-5-3 Metal Can | SOT3 | MIL-PRF-19500/485 |
| Transistor Grade / Operating Range | Military |