Microchip Technology, Inc. Single Bipolar Transistors JANTXV2N5415S

Description
Bipolar (BJT) Transistor PNP 200V 1A 750mW Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 200V 1A 750mW Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-21050-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-21050-ND
Single Bipolar Transistors 1086-21050-ND
Bipolar (BJT) Transistor PNP 200V 1A 750mW Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor PNP 200V 1A 750mW Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N5415S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N5415S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N5415S
TRANS PNP 200V 1A TO39

TRANS PNP 200V 1A TO39

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1086-21050-ND JANTXV2N5415S
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-3; TO-205AD, TO-39-3 Metal Can MIL-PRF-19500/485
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 155068 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009
View Details
7 suppliers