Bipolar (BJT) Transistor PNP 80V 5A 2W Chassis, Stud Mount TO-59
TRANS PNP 80V 5A TO59
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-21003-ND | JANTXV2N5003 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-210AA, TO-59-4, Stud | TO-59 |
| Transistor Grade / Operating Range | Military |