Microchip Technology, Inc. 80V 1A Bipolar Transistor JANTXV2N4029

Description
TRANS PNP 80V 1A TO18 Product overview: JANTXV2N4029 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N4029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 1A TO18 Product overview: JANTXV2N4029 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N4029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-JANTXV2N4029
80V 1A Bipolar Transistor 276-JANTXV2N4029
TRANS PNP 80V 1A TO18 Product overview: JANTXV2N4029 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N4029 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A TO18 Product overview: JANTXV2N4029 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N4029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1212546-JANTXV2N4029 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1212546-JANTXV2N4029
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1212546-JANTXV2N4029
Win Source Part Number: 1212546-JANTXV2N4029 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/512 Package: Bulk Standard Package: 1 Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Other Names: 1086-3092,1086-3092- MIL RoHS Status: RoHS non-compliant

Win Source Part Number: 1212546-JANTXV2N4029
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/512
Package: Bulk
Standard Package: 1
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 1086-3092,1086-3092-MIL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N4029 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N4029
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N4029
TRANS PNP 80V 1A TO18

TRANS PNP 80V 1A TO18

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-JANTXV2N4029 1212546-JANTXV2N4029 JANTXV2N4029
Product Name 80V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3 MIL-PRF-19500/512
Packing Method Bulk Bulk; Bulk
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data