Microchip Technology, Inc. Single Bipolar Transistors JANTXV2N3999P

Description
TRANS NPN 80V 10A TO-59
Request a Quote
Description
TRANS NPN 80V 10A TO-59
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon power switching transistor qualified to MIL-PRF-19500/374 for JANTXV grade, housed in a TO-111 package. Maximum collector-emitter voltage is 80 Vdc, collector-base voltage is 100 Vdc, and emitter-base voltage is 8.0 Vdc. Continuous collector current is 10 A, with base current limited to 0.5 A. Total power dissipation is 2.0 W at 25°C, derating linearly above that temperature. Thermal resistance from junction to case is 3.33°C/W. Operating and storage junction temperature range is -65°C to +200°C. Forward current transfer ratio ranges from 80 to 240 at 1.0 A collector current and 2.0 V collector-emitter voltage. Collector-emitter saturation voltage is 0.25 V at 1.0 A collector current and 0.1 A base current. Output capacitance is 150 pF at 10 V reverse bias and 100 kHz to 1 MHz frequency.

Datasheet Summary
Powered by GS/AI

NPN silicon power switching transistor qualified to MIL-PRF-19500/374 for JANTXV grade, housed in a TO-111 package. Maximum collector-emitter voltage is 80 Vdc, collector-base voltage is 100 Vdc, and emitter-base voltage is 8.0 Vdc. Continuous collector current is 10 A, with base current limited to 0.5 A. Total power dissipation is 2.0 W at 25°C, derating linearly above that temperature. Thermal resistance from junction to case is 3.33°C/W. Operating and storage junction temperature range is -65°C to +200°C. Forward current transfer ratio ranges from 80 to 240 at 1.0 A collector current and 2.0 V collector-emitter voltage. Collector-emitter saturation voltage is 0.25 V at 1.0 A collector current and 0.1 A base current. Output capacitance is 150 pF at 10 V reverse bias and 100 kHz to 1 MHz frequency.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 150-JANTXV2N3999P-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
150-JANTXV2N3999P-ND
Single Bipolar Transistors 150-JANTXV2N3999P-ND
TRANS NPN 80V 10A TO-59

TRANS NPN 80V 10A TO-59

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 150-JANTXV2N3999P-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
Single FETs, MOSFETs - 448-AIMDQ75R050M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
60 V, 1 A NPN medium power transistors - BC55-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers