Bipolar (BJT) Transistor PNP 80V 10A 5W Through Hole TO-3
TRANS PNP 80V 10A TO3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTXV2N3792-ND | JANTXV2N3792 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-204AA, TO-3 | |
| Transistor Grade / Operating Range | Military |