NPN silicon switching transistor in TO-46 package, rated for a collector-emitter voltage of 40 Vdc, collector current of 1.5 Adc, and total power dissipation of 0.5 W at T<sub>A</sub> = +25°C, derating linearly at 3.07 mW/°C above +25°C. Operating and storage junction temperature range is -65°C to +200°C. Qualified per MIL-PRF-19500/395. Pin configuration: emitter (pin 1), base (pin 2), collector (pin 3).
TRANS NPN 40V 1.5A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTXV2N3737UB/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |