Bipolar (BJT) Transistor PNP 175V 1A 1.5W Surface Mount 3-SMD
TRANS PNP 175V 1A 3SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANTXV2N3637UB/TR-ND | JANTXV2N3637UB/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 3-SMD, No Lead | MIL-PRF-19500/357 |
| Transistor Grade / Operating Range | Military |