Bipolar (BJT) Transistor NPN 175V 10mA 35W Through Hole TO-66 (TO-213AA)
TRANS NPN 175V 0.01A TO66
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTXV2N3583-ND | JANTXV2N3583 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |