Microchip Technology, Inc. Connectors,Interconnects JANTXV2N3501

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Transistor Type: NPN + Zener Diode (Isolated) Current - Collector (Ic) (Max): 30A Voltage - Collector Emitter Breakdown (Max): 700V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Transistor Type: NPN + Zener Diode (Isolated) Current - Collector (Ic) (Max): 30A Voltage - Collector Emitter Breakdown (Max): 700V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Transistor Type: NPN + Zener Diode (Isolated) Current - Collector (Ic) (Max): 30A Voltage - Collector Emitter Breakdown (Max): 700V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Transistor Type: NPN + Zener Diode (Isolated)
Current - Collector (Ic) (Max): 30A
Voltage - Collector Emitter Breakdown (Max): 700V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 30nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers