MICROCHIP TECHNOLOGY, INC.
JANTXV2N3498L -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N3498L
Description
TRANS NPN 100V 0.5A TO5
Description
TRANS NPN 100V 0.5A TO5
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N3498L
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JANTXV2N3498L |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Package Type
|
TO-5
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
PNP
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details
TJ
-40 to 175 C (-40 to 347 F)
Package Type
TO-247; TO-247-3
Packing Method
Tube
View Details
5 suppliers
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details