Bipolar (BJT) Transistor NPN 350V 1A 800mW Through Hole TO-39
Manufacturer: Microchip Technology
Win Source Part Number: 848373-JANTXV2N3439
Series: Military, MIL-PRF-19500/368
Features: Bipolar (BJT) Transistor 350 V 1 A 800 mW
Package: Bulk
Family Name: 2N3439
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-3072, 1086-3072-MIL
TRANS NPN 350V 1A TO39
TRANS NPN 350V 1A TO39
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-3072-ND | 848373-JANTXV2N3439 | JANTXV2N3439 | JANTXV2N3439 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - JANTXV2N3439 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | SOT3 | TO-39; TO-205AD, TO-39-3 Metal Can | TO-39; TO-39 |
| Transistor Grade / Operating Range | Military | |||
| IC(max) | 1000 milliamps | 1000 milliamps |