MICROCHIP TECHNOLOGY, INC.
JANTXV2N3420S -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N3420S
Description
TRANS NPN 60V 3A TO39
-
Shenzhen Shengyu Electronics Technology Limited
Description
TRANS NPN 60V 3A TO39
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N3420S
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JANTXV2N3420S |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Package Type
|
TO-39; TO-39 (TO-205AD)
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Polarity
PNP
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details
Transistor Grade / Operating Range
Automotive
Package Type
SOT23; SOT23 SOT23
IC(max)
500 milliamps
View Details
4 suppliers