Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA Through Hole TO-78-6
TRANS 2NPN 60V 0.03A TO-78
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-15601-ND | JANTXV2N2920 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-78-6 Metal Can | TO-78-6 |
| Transistor Grade / Operating Range | Military |