Microchip Technology, Inc. Bipolar Transistor Arrays JANTXV2N2919U/TR

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 3-SMD
Request a Quote
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 3-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon dual transistor in surface mount package, rated for 60 V collector-emitter voltage, 30 mA collector current, and 350 mW total power dissipation with both sections active. Operating and storage junction temperature range is -65°C to +200°C. Minimum forward current transfer ratio is 60 at 10 μA collector current and 5.0 V collector-emitter voltage, rising to 300 at 1.0 mA. Collector-emitter saturation voltage is 0.3 V at 1.0 mA collector current and 100 μA base current. Includes output capacitance of 5.0 pF and noise figure of 3.0 dB at 1.0 kHz. Qualified per MIL-PRF-19500/355.

Datasheet Summary
Powered by GS/AI

NPN silicon dual transistor in surface mount package, rated for 60 V collector-emitter voltage, 30 mA collector current, and 350 mW total power dissipation with both sections active. Operating and storage junction temperature range is -65°C to +200°C. Minimum forward current transfer ratio is 60 at 10 μA collector current and 5.0 V collector-emitter voltage, rising to 300 at 1.0 mA. Collector-emitter saturation voltage is 0.3 V at 1.0 mA collector current and 100 μA base current. Includes output capacitance of 5.0 pF and noise figure of 3.0 dB at 1.0 kHz. Qualified per MIL-PRF-19500/355.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 150-JANTXV2N2919U/TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
150-JANTXV2N2919U/TR-ND
Bipolar Transistor Arrays 150-JANTXV2N2919U/TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 3-SMD

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 3-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 150-JANTXV2N2919U/TR-ND
Product Name Bipolar Transistor Arrays
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 448-AIMW120R060M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
7 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers