Microchip Technology, Inc. Single Bipolar Transistors JANTXV2N2907AUB

Description
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-3067-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-3067-ND
Single Bipolar Transistors 1086-3067-ND
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB

Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2907AUB - 922373-JANTXV2N2907AUB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2907AUB
922373-JANTXV2N2907AUB
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2907AUB 922373-JANTXV2N2907AUB
Manufacturer: Microchip Technology Win Source Part Number: 922373-JANTXV2N2907A UB Series: Military, MIL-PRF-19500/291 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount UB Package: 4-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: 2N2907 Categories: Discrete Semiconductor Products Case / Package: UB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-3067, 1086-3067-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922373-JANTXV2N2907AUB
Series: Military, MIL-PRF-19500/291
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount UB
Package: 4-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: 2N2907
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-3067, 1086-3067-MIL

Buy Now Datasheet
Single Bipolar Transistors - JANTXV2N2907AUB - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
JANTXV2N2907AUB
Single Bipolar Transistors JANTXV2N2907AUB
TRANS PNP 60V 0.6A UB

TRANS PNP 60V 0.6A UB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N2907AUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N2907AUB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N2907AUB
TRANS PNP 60V 0.6A UB

TRANS PNP 60V 0.6A UB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1086-3067-ND 922373-JANTXV2N2907AUB JANTXV2N2907AUB JANTXV2N2907AUB
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2907AUB Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type 4-SMD, No Lead SOT3; UB 4-SMD, No Lead MIL-PRF-19500/291
Transistor Grade / Operating Range Military
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA NPN general-purpose transistors - 2PD601BSL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 6697411 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details