Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-18
TRANS PNP 60V 0.6A TO18
TRANS PNP 60V 0.6A TO18
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-3064-ND | JANTXV2N2907A | JANTXV2N2907A |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/291 |
| Transistor Grade / Operating Range | Military | ||
| IC(max) | 600 milliamps | 600 milliamps |