Microchip Technology, Inc. Single Bipolar Transistors JANTXV2N2905A

Description
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-3060-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-3060-ND
Single Bipolar Transistors 1086-3060-ND
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39

Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2905A - 922372-JANTXV2N2905A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2905A
922372-JANTXV2N2905A
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2905A 922372-JANTXV2N2905A
Manufacturer: Microchip Technology Win Source Part Number: 922372-JANTXV2N2905A Series: Military, MIL-PRF-19500/290 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA - 800 mW Through Hole TO-39 Package: TO-205AD, TO-39-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2905 Categories: Discrete Semiconductor Products Case / Package: TO-39 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-3060, 1086-3060-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922372-JANTXV2N2905A
Series: Military, MIL-PRF-19500/290
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA - 800 mW Through Hole TO-39
Package: TO-205AD, TO-39-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N2905
Categories: Discrete Semiconductor Products
Case / Package: TO-39
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-3060, 1086-3060-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N2905A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N2905A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N2905A
TRANS PNP 60V 0.6A TO39

TRANS PNP 60V 0.6A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1086-3060-ND 922372-JANTXV2N2905A JANTXV2N2905A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2905A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3; TO-39 TO-39; TO-39
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

 - BC80725E6327HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT23; SOT-23-3
View Details
Bipolar Transistors - 274920P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers