The JANTXV2N2857 is a silicon NPN low-power RF transistor in a TO-72 encapsulated package, designed for high-frequency amplification and switching in defense applications. The device has a maximum collector-emitter voltage of 30 V, a collector-base voltage of 40 V, and a power dissipation of 200 mW at +25°C, derating linearly at 3.33 mW/°C above that temperature. It operates with a junction temperature range from -65°C to +200°C. Electrical characteristics include a forward current transfer ratio (hFE1) of 30 to 150 at IC = 3 mA and VCE = 1 V, a collector-base capacitance of ≤ 1.0 pF, and a small-signal power gain of 12.5 to 21 dB at 450 MHz. The part meets MIL-PRF-19500/343M, is qualified to JANTXV quality level, and complies with MIL-STD-750 test methods for radiation hardness assurance, thermal impedance, and environmental stress screening.
RF Transistor, NPN, Silicon, Low Power Product overview: JANTXV2N2857 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-JANTXV2N2857 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 283-JANTXV2N2857 |
| Product Name | Low-Power Bipolar Transistor |