Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount
TRANS NPN 60V 0.05A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-3058-ND | JANTXV2N2484UB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 3-SMD, No Lead | UB |
| Transistor Grade / Operating Range | Military |