Microchip Technology, Inc. 60V 0.05A Bipolar Transistor JANTXV2N2484

Description
TRANS NPN 60V 0.05A TO18 Product overview: JANTXV2N2484 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N2484 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 0.05A TO18 Product overview: JANTXV2N2484 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N2484 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.05A Bipolar Transistor
276-JANTXV2N2484
60V 0.05A Bipolar Transistor 276-JANTXV2N2484
TRANS NPN 60V 0.05A TO18 Product overview: JANTXV2N2484 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N2484 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.05A TO18 Product overview: JANTXV2N2484 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N2484 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2484 - 922370-JANTXV2N2484 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2484
922370-JANTXV2N2484
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2484 922370-JANTXV2N2484
Manufacturer: Microchip Technology Win Source Part Number: 922370-JANTXV2N2484 Series: Military, MIL-PRF-19500/376 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 50 mA - 360 mW Through Hole TO-18 Package: Bulk Package: TO-206AA, TO-18-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-18 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-3057, 1086-3057-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922370-JANTXV2N2484
Series: Military, MIL-PRF-19500/376
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 50 mA - 360 mW Through Hole TO-18
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-18
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-3057, 1086-3057-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N2484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N2484
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N2484
TRANS NPN 60V 0.05A TO18

TRANS NPN 60V 0.05A TO18

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-JANTXV2N2484 922370-JANTXV2N2484 JANTXV2N2484
Product Name 60V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2484 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3; TO-18 MIL-PRF-19500/376
Packing Method Bulk Bulk; Bulk
IC(max) 50 milliamps 50 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data