Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-18 (TO-206AA)
TRANS NPN 50V 0.8A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-3053-ND | JANTXV2N2222AL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/255 |
| Transistor Grade / Operating Range | Military |