Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2222A JANTXV2N2222A

Description
Manufacturer: Microchip Technology Win Source Part Number: 922368-JANTXV2N2222A Series: Military, MIL-PRF-19500/255 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Through Hole TO-18 (TO-206AA) Package: TO-206AA, TO-18-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2222 Categories: Discrete Semiconductor Products Case / Package: TO-18 (TO-206AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-3052, 1086-3052-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922368-JANTXV2N2222A Series: Military, MIL-PRF-19500/255 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Through Hole TO-18 (TO-206AA) Package: TO-206AA, TO-18-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2222 Categories: Discrete Semiconductor Products Case / Package: TO-18 (TO-206AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-3052, 1086-3052-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2222A - 922368-JANTXV2N2222A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2222A
922368-JANTXV2N2222A
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2222A 922368-JANTXV2N2222A
Manufacturer: Microchip Technology Win Source Part Number: 922368-JANTXV2N2222A Series: Military, MIL-PRF-19500/255 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Through Hole TO-18 (TO-206AA) Package: TO-206AA, TO-18-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2222 Categories: Discrete Semiconductor Products Case / Package: TO-18 (TO-206AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-3052, 1086-3052-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922368-JANTXV2N2222A
Series: Military, MIL-PRF-19500/255
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Through Hole TO-18 (TO-206AA)
Package: TO-206AA, TO-18-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N2222
Categories: Discrete Semiconductor Products
Case / Package: TO-18 (TO-206AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-3052, 1086-3052-MIL

Buy Now Datasheet
Single Bipolar Transistors - 1086-3052-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-3052-ND
Single Bipolar Transistors 1086-3052-ND
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-18 (TO-206AA)

Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N2222A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N2222A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N2222A
TRANS NPN 50V 0.8A TO18

TRANS NPN 50V 0.8A TO18

Supplier's Site
Single Bipolar Transistors - JANTXV2N2222A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
JANTXV2N2222A
Single Bipolar Transistors JANTXV2N2222A
TRANS NPN 50V 0.8A TO18

TRANS NPN 50V 0.8A TO18

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 922368-JANTXV2N2222A 1086-3052-ND JANTXV2N2222A JANTXV2N2222A
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2222A Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN
Package Type SOT3; TO-18 (TO-206AA) TO-206AA, TO-18-3 Metal Can MIL-PRF-19500/255 TO-206AA, TO-18-3 Metal Can
Transistor Grade / Operating Range Military
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data