Microchip Technology, Inc. Cables, Wires Management Accessories - JANTXV1N6844U3/TR JANTXV1N6844U3/TR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026639-JANTXV1N6844 U3/TR Categories: Cables, Wires Management Accessories Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026639-JANTXV1N6844 U3/TR Categories: Cables, Wires Management Accessories Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - JANTXV1N6844U3/TR - 1026639-JANTXV1N6844U3/TR - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - JANTXV1N6844U3/TR
1026639-JANTXV1N6844U3/TR
Cables, Wires Management Accessories - JANTXV1N6844U3/TR 1026639-JANTXV1N6844U3/TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026639-JANTXV1N6844 U3/TR Categories: Cables, Wires Management Accessories Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026639-JANTXV1N6844U3/TR
Categories: Cables, Wires Management Accessories
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1026639-JANTXV1N6844U3/TR
Product Name Cables, Wires Management Accessories - JANTXV1N6844U3/TR
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details