Microchip Technology, Inc. Diodes, Rectifiers - Single - JANTXV1N6642 JANTXV1N6642

Description
Manufacturer: Microchip Technology Win Source Part Number: 922366-JANTXV1N6642 Series: Military, MIL-PRF-19500/578 Features: Diode Standard 100 V 300mA Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: Axial Mounting: Through Hole Family Name: 1N6642 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15584, 1086-15584-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922366-JANTXV1N6642 Series: Military, MIL-PRF-19500/578 Features: Diode Standard 100 V 300mA Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: Axial Mounting: Through Hole Family Name: 1N6642 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15584, 1086-15584-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTXV1N6642 - 922366-JANTXV1N6642 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTXV1N6642
922366-JANTXV1N6642
Diodes, Rectifiers - Single - JANTXV1N6642 922366-JANTXV1N6642
Manufacturer: Microchip Technology Win Source Part Number: 922366-JANTXV1N6642 Series: Military, MIL-PRF-19500/578 Features: Diode Standard 100 V 300mA Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: Axial Mounting: Through Hole Family Name: 1N6642 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15584, 1086-15584-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922366-JANTXV1N6642
Series: Military, MIL-PRF-19500/578
Features: Diode Standard 100 V 300mA Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: 1N6642
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15584, 1086-15584-MIL

Buy Now Datasheet
Single Diodes - 1086-15584-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15584-ND
Single Diodes 1086-15584-ND
Diode Standard 100V 300mA Through Hole

Diode Standard 100V 300mA Through Hole

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N6642
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N6642
DIODE GEN PURP 100V 300MA

DIODE GEN PURP 100V 300MA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 922366-JANTXV1N6642 1086-15584-ND JANTXV1N6642
Product Name Diodes, Rectifiers - Single - JANTXV1N6642 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 100 V 300mA Through Hole
Unlock Full Specs
to access all available technical data