Microchip Technology, Inc. Single Diodes JANTXV1N6630US

Description
Diode Standard 1000V 1.4A Surface Mount D-5B
Request a Quote Datasheet
Description
Diode Standard 1000V 1.4A Surface Mount D-5B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-19997-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-19997-ND
Single Diodes 1086-19997-ND
Diode Standard 1000V 1.4A Surface Mount D-5B

Diode Standard 1000V 1.4A Surface Mount D-5B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N6630US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N6630US
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N6630US
DIODE GEN PURP 1KV 1.4A D-5B

DIODE GEN PURP 1KV 1.4A D-5B

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1086-19997-ND JANTXV1N6630US
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
High Current Power Rectifiers - HRSET050111 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details