Microchip Technology, Inc. Single Diodes JANTXV1N6625US

Description
Diode Standard 1100V 1A Surface Mount D-5A
Request a Quote Datasheet
Description
Diode Standard 1100V 1A Surface Mount D-5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-3030-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-3030-ND
Single Diodes 1086-3030-ND
Diode Standard 1100V 1A Surface Mount D-5A

Diode Standard 1100V 1A Surface Mount D-5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1382410-JANTXV1N6625US - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1382410-JANTXV1N6625US
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1382410-JANTXV1N6625US
Win Source Part Number: 1382410-JANTXV1N6625 US Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Series: Military, MIL-PRF-19500/585 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 1 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 1 µA @ 1100 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Surface Mount Package / Case: SQ-MELF, A Supplier Device Package: D-5A ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: 1N6625 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382410-JANTXV1N6625US
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Series: Military, MIL-PRF-19500/585
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 1100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 1 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 1 µA @ 1100 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: SQ-MELF, A
Supplier Device Package: D-5A
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N6625
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N6625US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N6625US
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N6625US
DIODE GEN PURP 1.1KV 1A D-5A

DIODE GEN PURP 1.1KV 1A D-5A

Supplier's Site
Single Diodes - JANTXV1N6625US - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
JANTXV1N6625US
Single Diodes JANTXV1N6625US
DIODE GEN PURP 1.1KV 1A D-5A

DIODE GEN PURP 1.1KV 1A D-5A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers General Purpose Diodes
Product Number 1086-3030-ND 1382410-JANTXV1N6625US JANTXV1N6625US JANTXV1N6625US
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 1.75 volts 1.75 volts 1.75 volts
VR 1100 volts 1100 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Diodes & Rectifiers - 8168915P - RS Components, Ltd.
Specs
Package SC-88
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1 - 1022076-BAS4004E6433HTMA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
View Details
9 suppliers